C&K Components Slide Switches - OS203013MT7QN1 OS203013MT7QN1

Description
Manufacturer: C&K Components Win Source Part Number: 888214-OS203013MT7QN 1 Series: OS Operating Temperature Range: -30°C ~ 70°C Features: Slide Switch DPDT Panel Mount Package: Bulk Mounting: Panel Mount Family Name: OS203013 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Other Part Number: *OS203013MT7QN1, CKN9548, OS203013MT7QN1INACTI VE, OS203013MT7QN1-ND, 2266-OS203013MT7QN1
Request a Quote Datasheet
Description
Manufacturer: C&K Components Win Source Part Number: 888214-OS203013MT7QN 1 Series: OS Operating Temperature Range: -30°C ~ 70°C Features: Slide Switch DPDT Panel Mount Package: Bulk Mounting: Panel Mount Family Name: OS203013 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Other Part Number: *OS203013MT7QN1, CKN9548, OS203013MT7QN1INACTI VE, OS203013MT7QN1-ND, 2266-OS203013MT7QN1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Slide Switches - OS203013MT7QN1
888214-OS203013MT7QN1
Slide Switches - OS203013MT7QN1 888214-OS203013MT7QN1
Manufacturer: C&K Components Win Source Part Number: 888214-OS203013MT7QN 1 Series: OS Operating Temperature Range: -30°C ~ 70°C Features: Slide Switch DPDT Panel Mount Package: Bulk Mounting: Panel Mount Family Name: OS203013 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Other Part Number: *OS203013MT7QN1, CKN9548, OS203013MT7QN1INACTI VE, OS203013MT7QN1-ND, 2266-OS203013MT7QN1

Manufacturer: C&K Components
Win Source Part Number: 888214-OS203013MT7QN1
Series: OS
Operating Temperature Range: -30°C ~ 70°C
Features: Slide Switch DPDT Panel Mount
Package: Bulk
Mounting: Panel Mount
Family Name: OS203013
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Other Part Number: *OS203013MT7QN1, CKN9548, OS203013MT7QN1INACTIVE, OS203013MT7QN1-ND, 2266-OS203013MT7QN1

Buy Now Datasheet
Slide Switches - CKN9548-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
CKN9548-ND
Slide Switches CKN9548-ND
Slide Switch DPDT Panel Mount

Slide Switch DPDT Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Slide Switches
OS203013MT7QN1
Slide Switches OS203013MT7QN1
Slide Switches DP3T On-Off-On

Slide Switches DP3T On-Off-On

Buy Now Datasheet
Switches - Slide Switches OS203013MT7QN1
SWITCH SLIDE DPDT 300MA 30V

SWITCH SLIDE DPDT 300MA 30V

Supplier's Site
Slide Switches - OS203013MT7QN1 - ODG (Origin Data Global)
Shenzhen, China
Slide Switches
OS203013MT7QN1
Slide Switches OS203013MT7QN1
SWITCH SLIDE DPDT 300MA 30V

SWITCH SLIDE DPDT 300MA 30V

Supplier's Site Datasheet
Slide Switch, Os Series, Dp3T, Vertical, Panel, 300 Ma Rohs Compliant C&k Components - 79X5785 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Os Series, Dp3T, Vertical, Panel, 300 Ma Rohs Compliant C&k Components
79X5785
Slide Switch, Os Series, Dp3T, Vertical, Panel, 300 Ma Rohs Compliant C&k Components 79X5785
Slide Switch, OS Series, DP3T, Vertical, Panel, 300 mA RoHS Compliant: Yes

Slide Switch, OS Series, DP3T, Vertical, Panel, 300 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 888214-OS203013MT7QN1 CKN9548-ND OS203013MT7QN1 OS203013MT7QN1 OS203013MT7QN1 79X5785
Product Name Slide Switches - OS203013MT7QN1 Slide Switches Slide Switches Switches - Slide Switches Slide Switches Slide Switch, Os Series, Dp3T, Vertical, Panel, 300 Ma Rohs Compliant C&k Components
Terminal Type Solder Terminals Solder Terminals Solder Lug
Features Illuminated Switch
Operating Temp -22 to 158 F (-30 to 70 C) -22 to 158 F (-30 to 70 C) -22 to 158 F (-30 to 70 C)
Maintained Switch Function Maintained; Three Position (Center-OFF)
Pole & Throw Specifications DP3T Double Pole, Double Throw (DPDT); DPDT DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temp -40 to 176 F (-40 to 80 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On-On
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 2300-MSN24BFG01 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details