APEM Components, Inc. Slide Switches GH39P010001

Description
Slide Switch SPDT Through Hole
Request a Quote Datasheet
Description
Slide Switch SPDT Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 679-1882-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
679-1882-ND
Slide Switches 679-1882-ND
Slide Switch SPDT Through Hole

Slide Switch SPDT Through Hole

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
GH39P010001
Switches - Slide Switches GH39P010001
SWITCH SLIDE SPDT 3A 30V

SWITCH SLIDE SPDT 3A 30V

Supplier's Site
Switch, Slide, Spdt, 4A, 250V, Thd; Contact Configuration Apem - 95C9784 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Spdt, 4A, 250V, Thd; Contact Configuration Apem
95C9784
Switch, Slide, Spdt, 4A, 250V, Thd; Contact Configuration Apem 95C9784
SWITCH, SLIDE, SPDT, 4A, 250V, THD; Contact Configuration:SPDT; Switch Operation:On-Off-On; Product Range:G Series; Contact Current Max:4A; Contact Voltage AC Max:250V; Contact Voltage DC Max:30V; Orientation:Vertical RoHS Compliant: Yes

SWITCH, SLIDE, SPDT, 4A, 250V, THD; Contact Configuration:SPDT; Switch Operation:On-Off-On; Product Range:G Series; Contact Current Max:4A; Contact Voltage AC Max:250V; Contact Voltage DC Max:30V; Orientation:Vertical RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Slide Switches
GH39P010001
Slide Switches GH39P010001
Slide Switches SPDT 4A 125V On-Off-On

Slide Switches SPDT 4A 125V On-Off-On

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 679-1882-ND GH39P010001 95C9784 GH39P010001
Product Name Slide Switches Switches - Slide Switches Switch, Slide, Spdt, 4A, 250V, Thd; Contact Configuration Apem Slide Switches
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -22 to 185 F (-30 to 85 C) -22 to 185 F (-30 to 85 C)
Maintained Switch Function Maintained; Three Position (Center-OFF)
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 450-1612-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
2 suppliers
Slide Switches - 7347280P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Maintained Switch Function Three Position (Center-OFF)
Pole & Throw Specifications Double Pole, Double Throw (DPDT); DPDT
View Details
Slide Switches - 2300-MS12ASW30/U-235G - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
2 suppliers