Slide Switch SPDT Surface Mount
Slide Switch SPDT Surface Mount
Slide Switch SPDT Surface Mount
Win Source Part Number: 1376228-JS102011SCQN
Category: Switches - Slide Switches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: JS
Package: Tape & Reel
Product Status: Active
Base Product Number: JS102011
Mounting Type: Surface Mount
HTSUS: 8536.50.9050
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 300mA (DC)
Contact Finish: Silver
Contact Material: Copper Alloy
Circuit: SPDT
Switch Function: On-On
Voltage Rating - DC: 6 V
Actuator Type: Standard
Termination Style: Gull Wing
Electrical Life: 5,000 Cycles
Actuator Material: Polyamide (PA46), Nylon 4/6
Switch Travel: 2.00mm
Actuator Length: 2.00mm
Contact Timing: Not Specified
SLIDE SWITCH, SPDT, 0.3A, 6VDC, PCB; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Surface Mount; Product Range:JS Series; Contact Current Max:300mA; Contact Voltage AC Max:-; Contact Voltage DC Max:6V RoHS Compliant: Yes
SWITCH SLIDE SPDT 300MA 6V
SWITCH SLIDE SPDT 300MA 6V
| RS Components, Ltd. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1544695 | CKN10877TR-ND | 1376228-JS102011SCQN | JS102011SCQN | 35AH0890 | JS102011SCQN | JS102011SCQN |
| Product Name | Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switches | Slide Switch, Spdt, 0.3A, 6Vdc, Pcb; Contact Configuration C&k Components | Slide Switches | Switches - Slide Switches |
| Terminal Type | Gull wing | Surface Mount Technology; Gull Wing | Surface Mount Technology | Gull Wing | |||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT); Single pole double throw (spdt) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Actuator Material | Plastic | Plastic | |||||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | ||||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) |