C&K Components Slide Switches JS207011SCQNR

Description
Slide Switch DP3T Surface Mount
Request a Quote Datasheet
Description
Slide Switch DP3T Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - CKN12245-1-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
CKN12245-1-ND
Slide Switches CKN12245-1-ND
Slide Switch DP3T Surface Mount

Slide Switch DP3T Surface Mount

Buy Now Datasheet
Slide Switches - CKN12245-2-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
CKN12245-2-ND
Slide Switches CKN12245-2-ND
Slide Switch DP3T Surface Mount

Slide Switch DP3T Surface Mount

Buy Now Datasheet
Slide Switches - CKN12245-6-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
CKN12245-6-ND
Slide Switches CKN12245-6-ND
Slide Switch DP3T Surface Mount

Slide Switch DP3T Surface Mount

Buy Now Datasheet
Switches - Slide Switches - 1376240-JS207011SCQNR - Win Source Electronics
Laguna Hills, CA, United States
Switches - Slide Switches
1376240-JS207011SCQNR
Switches - Slide Switches 1376240-JS207011SCQNR
Win Source Part Number: 1376240-JS207011SCQN R Category: Switches - Slide Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: JS Package: Tape & Reel Product Status: Active Base Product Number: JS207011 Mounting Type: Surface Mount HTSUS: 8536.50.9050 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 300mA (DC) Contact Finish: Silver Contact Material: Copper Alloy Circuit: DP3T Switch Function: On-On-Mom Voltage Rating - DC: 6 V Actuator Type: Standard Termination Style: Gull Wing Electrical Life: 5,000 Cycles Actuator Material: Polyamide (PA46), Nylon 4/6 Switch Travel: 2.00mm Actuator Length: 2.00mm Contact Timing: Not Specified

Win Source Part Number: 1376240-JS207011SCQNR
Category: Switches - Slide Switches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: JS
Package: Tape & Reel
Product Status: Active
Base Product Number: JS207011
Mounting Type: Surface Mount
HTSUS: 8536.50.9050
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 300mA (DC)
Contact Finish: Silver
Contact Material: Copper Alloy
Circuit: DP3T
Switch Function: On-On-Mom
Voltage Rating - DC: 6 V
Actuator Type: Standard
Termination Style: Gull Wing
Electrical Life: 5,000 Cycles
Actuator Material: Polyamide (PA46), Nylon 4/6
Switch Travel: 2.00mm
Actuator Length: 2.00mm
Contact Timing: Not Specified

Buy Now Datasheet
Sheung Wan, Hong Kong
Slide Switches
JS207011SCQNR
Slide Switches JS207011SCQNR
Slide Switches .3A 6VDC DP3T RA SMT

Slide Switches .3A 6VDC DP3T RA SMT

Buy Now Datasheet
Switches - Slide Switches JS207011SCQNR
SWITCH SLIDE DP3T 300MA 6V

SWITCH SLIDE DP3T 300MA 6V

Supplier's Site
Sub-Miniature Slide Switch Rohs Compliant C&k Components - 35AH0903 - Newark, An Avnet Company
Chicago, IL, United States
Sub-Miniature Slide Switch Rohs Compliant C&k Components
35AH0903
Sub-Miniature Slide Switch Rohs Compliant C&k Components 35AH0903
SUB-MINIATURE SLIDE SWITCH ROHS COMPLIANT: YES

SUB-MINIATURE SLIDE SWITCH ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number CKN12245-1-ND 1376240-JS207011SCQNR JS207011SCQNR JS207011SCQNR 35AH0903
Product Name Slide Switches Switches - Slide Switches Slide Switches Switches - Slide Switches Sub-Miniature Slide Switch Rohs Compliant C&k Components
Terminal Type Surface Mount Technology; Gull Wing
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Momentary Switch Function Momentary; Normally Open (NO) Normally Open (NO); Other Momentary Contact; On-On-Mom
Pole & Throw Specifications DP3T DP3T
Current Rating 0.3000 amps 0.3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 7347252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Actuator Material Plastic
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Specs
Terminal Type Solder Terminals
Operating Temp -4 to 185 F (-20 to 85 C)
Maintained Switch Function ON / ON (Low / High)
View Details
Slide Switches - 360-2394-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
5 suppliers