Slide Switch SPDT Through Hole
SWITCH SLIDE SPDT 500MA 12V
SLIDE SWITCH, SPDT, 0.5A, 12VDC, TH; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:NK Series; Contact Current Max:500mA; Contact Voltage AC Max:-; Contact Voltage DC Max:12V RoHS Compliant: Yes
SWITCH SLIDE SPDT 500MA 12V
Slide Switches SPDT VERT. RAISED
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 679-1861-ND | NK236H | 26H0904 | NK236H | NK236H |
| Product Name | Slide Switches | Slide Switches | Slide Switch, Spdt, 0.5A, 12Vdc, Th; Contact Configuration Apem | Switches - Slide Switches | Slide Switches |
| Terminal Type | Straight PC Pins | PC Pin | Through Hole | ||
| Features | Illuminated Switch | ||||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | ||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | |||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |