C&K Components Slide Switches OS202013MT5QN1

Description
Slide Switch DPDT Through Hole
Request a Quote Datasheet
Description
Slide Switch DPDT Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - CKN9547-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
CKN9547-ND
Slide Switches CKN9547-ND
Slide Switch DPDT Through Hole

Slide Switch DPDT Through Hole

Buy Now Datasheet
Slide Switch, Dpdt, 0.2A, 30Vdc, Tht; Contact Configuration C&k Components - 35AH4527 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Dpdt, 0.2A, 30Vdc, Tht; Contact Configuration C&k Components
35AH4527
Slide Switch, Dpdt, 0.2A, 30Vdc, Tht; Contact Configuration C&k Components 35AH4527
SLIDE SWITCH, DPDT, 0.2A, 30VDC, THT; Contact Configuration:DPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:OS Series; Contact Current Max:200mA; Contact Voltage AC Max:-; Contact Voltage DC Max:30V RoHS Compliant: Yes

SLIDE SWITCH, DPDT, 0.2A, 30VDC, THT; Contact Configuration:DPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:OS Series; Contact Current Max:200mA; Contact Voltage AC Max:-; Contact Voltage DC Max:30V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
OS202013MT5QN1
Slide Switches OS202013MT5QN1
Slide Switches DPDT On-On

Slide Switches DPDT On-On

Buy Now Datasheet
Switches - Slide Switches OS202013MT5QN1
SWITCH SLIDE DPDT 300MA 30V

SWITCH SLIDE DPDT 300MA 30V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number CKN9547-ND 35AH4527 OS202013MT5QN1 OS202013MT5QN1
Product Name Slide Switches Slide Switch, Dpdt, 0.2A, 30Vdc, Tht; Contact Configuration C&k Components Slide Switches Switches - Slide Switches
Terminal Type Straight PC Pins Through Hole
Features Illuminated Switch
Operating Temp -22 to 158 F (-30 to 70 C) -22 to 158 F (-30 to 70 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Switch, Slide, Dpdt, 300Ma, Through Hole; Contact Configuration Alcoswitch Te Connectivity - 27AC0526 - Newark, An Avnet Company
Specs
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 0.3000 amps
DC Voltage Rating 115 volts
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 7347359P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Features Dustproof; Weather Resistant or Waterproof
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
SWITCH SLIDE DIP SPST 25MA 24V - 558-JS0104AP4-S - Utmel Electronic Limited
Specs
Terminal Type PC Pin
Operating Temp -13 F (-25 C)
Pole & Throw Specifications Single Pole, Single Throw (SPST)
View Details