C&K Components Slide Switches L202021MA04QE

Description
Slide Switch DPDT Through Hole, Right Angle
Request a Quote Datasheet
Description
Slide Switch DPDT Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - CKN10653-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
CKN10653-ND
Slide Switches CKN10653-ND
Slide Switch DPDT Through Hole, Right Angle

Slide Switch DPDT Through Hole, Right Angle

Buy Now Datasheet
Slide Switch, Dpdt, 4A, 125V, Tht; Contact Configuration C&k Components - 82AC2926 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Dpdt, 4A, 125V, Tht; Contact Configuration C&k Components
82AC2926
Slide Switch, Dpdt, 4A, 125V, Tht; Contact Configuration C&k Components 82AC2926
SLIDE SWITCH, DPDT, 4A, 125V, THT; Contact Configuration:DPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:L Series; Contact Current Max:4A; Contact Voltage AC Max:125V; Contact Voltage DC Max:28V; RoHS Compliant: Yes

SLIDE SWITCH, DPDT, 4A, 125V, THT; Contact Configuration:DPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:L Series; Contact Current Max:4A; Contact Voltage AC Max:125V; Contact Voltage DC Max:28V; RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Slide Switches L202021MA04QE
SWITCH SLIDE DPDT 4A 125V

SWITCH SLIDE DPDT 4A 125V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
L202021MA04QE
Slide Switches L202021MA04QE
Slide Switches Slide

Slide Switches Slide

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number CKN10653-ND 82AC2926 L202021MA04QE L202021MA04QE
Product Name Slide Switches Slide Switch, Dpdt, 4A, 125V, Tht; Contact Configuration C&k Components Switches - Slide Switches Slide Switches
Terminal Type Straight PC Pins Through Hole
Features Illuminated Switch
Operating Temp -22 to 149 F (-30 to 65 C) -22 to 149 F (-30 to 65 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 2-1437580-3 - TE Connectivity
Specs
Terminal Type Straight PC Pins
Agency Approvals UL Listed
Current Rating 3 amps
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Subminiature Slide - AS13CV - NKK Switches
Specs
Terminal Type PC Pin
Current Rating 0.4000 amps
AC Voltage Rating 28 volts
View Details
5 suppliers