Slide Switch DPDT Through Hole, Right Angle
SWITCH SLIDE DPDT 100MA 12V
Slide Switch, OS Series, DPDT, Right Angle, Through Hole, 200 mA RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | CKN9564-ND | OS202011MA0QS1 | OS202011MA0QS1 | 79X5773 |
| Product Name | Slide Switches | Switches - Slide Switches | Slide Switches | Slide Switch, Os Series, Dpdt, Right Angle, Through Hole, 200 Ma Rohs Compliant C&k Components |
| Terminal Type | Straight PC Pins | |||
| Features | Illuminated Switch | |||
| Operating Temp | -22 to 158 F (-30 to 70 C) | -22 to 158 F (-30 to 70 C) | ||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT |