Slide Switch SPDT Through Hole
Slide Switches Microminiature slide SP DT
SLIDE SWITCH, SPDT, 0.3A, 6VDC, TH; Contact Configuration:SPDT; Switch Operation:-; Switch Mounting:Through Hole; Product Range:MHSS Series; Contact Current Max:300mA; Contact Voltage AC Max:-; Contact Voltage DC Max:6V RoHS Compliant: Yes
SWITCH SLIDE SPDT 300MA 6V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 679-1848-ND | MHSS1104 | 73J1136 | MHSS1104 |
| Product Name | Slide Switches | Slide Switches | Slide Switch, Spdt, 0.3A, 6Vdc, Th; Contact Configuration Apem | Switches - Slide Switches |
| Terminal Type | Straight PC Pins | Through Hole | ||
| Operating Temp | -4 to 158 F (-20 to 70 C) | -4 to 158 F (-20 to 70 C) | ||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Current Rating | 0.3000 amps | 0.3000 amps | 0.3000 amps |