Win Source Part Number: 1376330-JS202011CQN
Category: Switches - Slide Switches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: JS
Package: Bulk
Product Status: Active
Base Product Number: JS202011
Mounting Type: Through Hole
HTSUS: 8536.50.9050
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 300mA (DC)
Contact Finish: Silver
Contact Material: Copper Alloy
Circuit: DPDT
Switch Function: On-On
Voltage Rating - DC: 6 V
Actuator Type: Standard
Termination Style: PC Pin
Electrical Life: 5,000 Cycles
Actuator Material: Polyamide (PA46), Nylon 4/6
Switch Travel: 2.00mm
Actuator Length: 2.00mm
Contact Timing: Not Specified
Slide Switch DPDT Through Hole
SWITCH SLIDE DPDT 300MA 6V
SWITCH SLIDE DPDT 300MA 6V
Slide Switch, JS Series, DPDT, Vertical, Through Hole, 100 mA RoHS Compliant: Yes
SLIDE SWITCH, DPDT, 0.3A, 6VDC, THT; Contact Configuration:DPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:JS Series; Contact Current Max:300mA; Contact Voltage AC Max:-; Contact Voltage DC Max:6V RoHS Compliant: Yes
300mA Straight DPDT 6V 5千次 Plugin Slide Switches ROHS
Slide Switches DPDT THRU HOLE .3A
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1376330-JS202011CQN | 401-2001-ND | JS202011CQN | JS202011CQN | 95W3255 | 35AH0892 | JS202011CQN | JS202011CQN |
| Product Name | Switches - Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switches | Slide Switch, Js Series, Dpdt, Vertical, Through Hole, 100 Ma Rohs Compliant C&k Components | Slide Switch, Dpdt, 0.3A, 6Vdc, Tht; Contact Configuration C&k Components | Key/Switch >> Slide Switches | Slide Switches |
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | ||
| Terminal Type | Straight PC Pins | PC Pin | Through Hole | |||||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | ||||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||||||
| Current Rating | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps |