C&K Components Slide Switches JS202011AQN

Description
SWITCH SLIDE SPDT 300MA 6V
Request a Quote Datasheet
Description
SWITCH SLIDE SPDT 300MA 6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 1544699 - RS Components, Ltd.
Corby, Northants, United Kingdom
Slide Switches
1544699
Slide Switches 1544699
SWITCH SLIDE SPDT 300MA 6V

SWITCH SLIDE SPDT 300MA 6V

Supplier's Site
Laguna Hills, CA, United States
Switches - Slide Switches
1035591-JS202011AQN
Switches - Slide Switches 1035591-JS202011AQN
Win Source Part Number: 1035591-JS202011AQN Category: Switches>Slide Switches Series: JS Termination Style: PC Pin Contact Finish: Silver Package: Bulk Contact Material: Copper Alloy Actuator Material: Polyamide (PA46), Nylon 4/6 Voltage Rating - DC: 6 V Standard Package: 900 Circuit: DPDT Contact Timing: Not Specified Switch Function: On-On Actuator Type: Standard Actuator Length: 2.00mm Switch Travel: 2.00mm Electrical Life: 5,000 Cycles Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 1-1825011-9; JS202011CQN; JS202011SCQN; GF-126-0159; OS202013MT8QN1; EG1271; EG1271AJS202011AQN.; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Other Names: 401-2000,2266-JS2020 11AQN,*JS202011AQN Base Product Number: JS202011

Win Source Part Number: 1035591-JS202011AQN
Category: Switches>Slide Switches
Series: JS
Termination Style: PC Pin
Contact Finish: Silver
Package: Bulk
Contact Material: Copper Alloy
Actuator Material: Polyamide (PA46), Nylon 4/6
Voltage Rating - DC: 6 V
Standard Package: 900
Circuit: DPDT
Contact Timing: Not Specified
Switch Function: On-On
Actuator Type: Standard
Actuator Length: 2.00mm
Switch Travel: 2.00mm
Electrical Life: 5,000 Cycles
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): 1-1825011-9; JS202011CQN; JS202011SCQN; GF-126-0159; OS202013MT8QN1; EG1271; EG1271AJS202011AQN.;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: C&K
Other Names: 401-2000,2266-JS202011AQN,*JS202011AQN
Base Product Number: JS202011

Buy Now Datasheet
Slide Switches - 401-2000-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
401-2000-ND
Slide Switches 401-2000-ND
Slide Switch DPDT Through Hole, Right Angle

Slide Switch DPDT Through Hole, Right Angle

Buy Now Datasheet
SWITCH SLIDE DPDT 300MA 6V - 174-JS202011AQN - Utmel Electronic Limited
Hong Kong, China
SWITCH SLIDE DPDT 300MA 6V
174-JS202011AQN
SWITCH SLIDE DPDT 300MA 6V 174-JS202011AQN
SWITCH SLIDE DPDT 300MA 6V

SWITCH SLIDE DPDT 300MA 6V

Supplier's Site
Slide Switch, Dpdt, 0.3A, 6Vdc, Tht; Contact Configuration C&k Components - 35AH0891 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Dpdt, 0.3A, 6Vdc, Tht; Contact Configuration C&k Components
35AH0891
Slide Switch, Dpdt, 0.3A, 6Vdc, Tht; Contact Configuration C&k Components 35AH0891
SLIDE SWITCH, DPDT, 0.3A, 6VDC, THT; Contact Configuration:DPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:JS Series; Contact Current Max:300mA; Contact Voltage AC Max:-; Contact Voltage DC Max:6V RoHS Compliant: Yes

SLIDE SWITCH, DPDT, 0.3A, 6VDC, THT; Contact Configuration:DPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:JS Series; Contact Current Max:300mA; Contact Voltage AC Max:-; Contact Voltage DC Max:6V RoHS Compliant: Yes

Supplier's Site
Slide Switch, Js Series, Dpdt, Right Angle, Through Hole, 300 Ma Rohs Compliant C&k Components - 79X5647 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Js Series, Dpdt, Right Angle, Through Hole, 300 Ma Rohs Compliant C&k Components
79X5647
Slide Switch, Js Series, Dpdt, Right Angle, Through Hole, 300 Ma Rohs Compliant C&k Components 79X5647
Slide Switch, JS Series, DPDT, Right Angle, Through Hole, 300 mA RoHS Compliant: Yes

Slide Switch, JS Series, DPDT, Right Angle, Through Hole, 300 mA RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
JS202011AQN
Slide Switches JS202011AQN
Slide Switches DPDT THRU HOLE .3A R/A

Slide Switches DPDT THRU HOLE .3A R/A

Buy Now Datasheet
Slide Switches - JS202011AQN - ODG (Origin Data Global)
Shenzhen, China
Slide Switches
JS202011AQN
Slide Switches JS202011AQN
SWITCH SLIDE DPDT 300MA 6V

SWITCH SLIDE DPDT 300MA 6V

Supplier's Site Datasheet
Switches - Slide Switches JS202011AQN
SWITCH SLIDE DPDT 300MA 6V

SWITCH SLIDE DPDT 300MA 6V

Supplier's Site
Futian, Shenzhen, China
Key/Switch >> Slide Switches
JS202011AQN
Key/Switch >> Slide Switches JS202011AQN
300mA Side insertion DPDT 6V 5千次 Plugin Slide Switches ROHS

300mA Side insertion DPDT 6V 5千次 Plugin Slide Switches ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 1544699 1035591-JS202011AQN 401-2000-ND 174-JS202011AQN 35AH0891 79X5647 JS202011AQN JS202011AQN JS202011AQN JS202011AQN
Product Name Slide Switches Switches - Slide Switches Slide Switches SWITCH SLIDE DPDT 300MA 6V Slide Switch, Dpdt, 0.3A, 6Vdc, Tht; Contact Configuration C&k Components Slide Switch, Js Series, Dpdt, Right Angle, Through Hole, 300 Ma Rohs Compliant C&k Components Slide Switches Slide Switches Switches - Slide Switches Key/Switch >> Slide Switches
Terminal Type Pc pin Straight PC Pins PC Pin Through Hole PC Pin
Pole & Throw Specifications Double Pole, Double Throw (DPDT); Double pole double throw (dpdt) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) DPDT Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT)
Actuator Material Plastic Plastic Plastic
Operating Temp -40 to 185 F (-40 to 85 C) -40 F (-40 C) -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 7347280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Actuator Material Plastic
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details