Win Source Part Number: 1233147-S101031SS03Q
Category: Switches>Slide Switches
Series: S
Termination Style: Solder Lug
Contact Finish: Silver
Package: Bulk
Contact Material: Copper
Actuator Material: Polyamide (PA66), Nylon 6/6
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Standard Package: 1
Circuit: SPST
Contact Timing: Not Specified
Switch Function: On-Off
Actuator Type: Standard
Actuator Length: 8.51mm
Switch Travel: 4.57mm
Electrical Life: 10,000 Cycles
Mounting Type: Panel Mount
Temperature Range - Operating: -30°C ~ 65°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6A (AC), 1A (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: C&K
Other Names: 2266-S101031SS03Q,*S
Base Product Number: S101031
Slide Switch SPST Panel Mount
Slide Switches 6A SPST PANEL MOUNT
SWITCH SLIDE SPST 6A 125V
SLIDE SWITCH, SPST, 6A, 250VAC, PANEL; Contact Configuration:SPST; Switch Operation:On-Off; Switch Mounting:Panel Mount; Product Range:S Series; Contact Current Max:6A; Contact Voltage AC Max:250V; Contact Voltage DC Max:- RoHS Compliant: Yes
S Series, Single Pole, Slide Switch
Contact Rating: 6 A @ 125 VAC or 250 VAC; 1 A @ 125 VDC (UL/CSA). Housing, Top Plate, and Actuator: Nylon, black. Contacts and Terminals: Copper, silver-plated. Insulation Resistance: 1
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1233147-S101031SS03Q | CKN10054-ND | S101031SS03Q | S101031SS03Q | 35AH7054 | 70128685 |
| Product Name | Switches - Slide Switches | Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switch, Spst, 6A, 250Vac, Panel; Contact Configuration C&k Components | Switch,Slide,S SERIES,SPST,ON-OFF |
| Terminal Type | Solder Terminals | Solder Terminals | Panel Mount | Solder Terminals | ||
| Operating Temp | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) | ||||
| Maintained Switch Function | Maintained; ON/OFF | ON/OFF | ||||
| Pole & Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | ||
| Current Rating | 1 to 6 amps | 6 amps | 6 amps | 6 amps |