Slide Switch SPDT 1Ma 5V SMT Right Angle
C & K JS102000SAQN Slide Switch
Slide Switch SPDT 1Ma 5V SMT Right Angle
Manufacturer: C&K Components
Win Source Part Number: 922425-JS102000SAQN
Series: JS
Operating Temperature Range: -40°C ~ 85°C
Features: Slide Switch SPDT Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: JS102000
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Other Part Number: *JS102000SAQN, 401-2005-1, 401-2005-6, 401-2005, Q5741112GD, 401-2005-ND, 2266-JS102000SAQN, 401-2005-2
Slide Switch SPDT Surface Mount, Right Angle
Slide Switch SPDT Surface Mount, Right Angle
Slide Switch SPDT Surface Mount, Right Angle
SLIDE SWITCH, SPDT, 0.001A, 5VDC, SMD; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Surface Mount; Product Range:JS Series; Contact Current Max:1mA; Contact Voltage AC Max:-; Contact Voltage DC Max:5V RoHS Compliant: Yes
Slide Switches SPDT SMT .3A 1MM
SWITCH SLIDE SPDT 1MA 5V
| RS Components, Ltd. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 2570626P | 922425-JS102000SAQN | 401-2005-1-ND | 35AH0886 | JS102000SAQN | JS102000SAQN |
| Product Name | Slide Switches | Slide Switches - JS102000SAQN | Slide Switches | Slide Switch, Spdt, 0.001A, 5Vdc, Smd; Contact Configuration C&k Components | Slide Switches | Switches - Slide Switches |
| Terminal Type | Gull Wing | Surface Mount Technology | ||||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | ||||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |||
| Current Rating | 1.00E-3 amps | 1.00E-3 amps | 1.00E-3 amps |