Slide Switch SPDT Through Hole
Slide Switches SPDT .200" ACT.
SWITCH SLIDE SPDT 4A 125V
SLIDE SWITCH, SPDT, 4A, 125VAC, THT; Contact Configuration:SPDT; Switch Operation:Push-Pull;
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | CKC5107-ND | L102011MS02Q | L102011MS02Q | 35AH2175 |
| Product Name | Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switch, Spdt, 4A, 125Vac, Tht; Contact Configuration C&k Components |
| Terminal Type | Straight PC Pins | Through Hole | ||
| Operating Temp | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) | ||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | |
| Current Rating | 4 amps | 4 amps | 4 amps |