Slide Switch SP3T Surface Mount, Right Angle
Slide Switch SP3T Surface Mount, Right Angle
Slide Switch SP3T Surface Mount, Right Angle
SWITCH SLIDE SP3T 300MA 6V
Slide Switches 1P3T ULTRAMN SMT .3A
SLIDE SWITCH, SP3T, 0.3A, 6VDC, SMD; Contact Configuration:SP3T; Switch Operation:On-On-On; Switch Mounting:Surface Mount; Product Range:PCM Series; Contact Current Max:300mA; Contact Voltage AC Max:-; Contact Voltage DC Max:6V RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 401-2017-6-ND | PCM13SMTR | PCM13SMTR | 35AH4616 |
| Product Name | Slide Switches | Switches - Slide Switches | Slide Switches | Slide Switch, Sp3T, 0.3A, 6Vdc, Smd; Contact Configuration C&k Components |
| Terminal Type | Gull Wing | Surface Mount Technology | ||
| Operating Temp | -4 to 185 F (-20 to 85 C) | -4 to 185 F (-20 to 85 C) | ||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||
| Pole & Throw Specifications | SP3T | SP3T | ||
| Current Rating | 0.3000 amps | 0.3000 amps | 0.3000 amps |