Slide Switch SPDT Surface Mount, Right Angle
Slide Switch SPDT Surface Mount, Right Angle
Slide Switch SPDT Surface Mount, Right Angle
Slide Switches Sw Gs01 Ultra Mini Slide
SWITCH SLIDE SPDT 0.4VA 20V
Slide Switch, SPDT, Right Angle, SMD, 20 V RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | CKN9105TR-ND | GS01MSABE | GS01MSABE | 79X5613 |
| Product Name | Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switch, Spdt, Right Angle, Smd, 20 V Rohs Compliant C&k Components |
| Terminal Type | Gull Wing | |||
| Features | Illuminated Switch | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | ||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |