Slide Switch SP3T Panel Mount
SWITCH SLIDE SP3T 4A 125V
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches |
| Product Number | L123032TS03Q-ND | L123032TS03Q | L123032TS03Q |
| Product Name | Slide Switches | Slide Switches | Switches - Slide Switches |
| Terminal Type | Solder Terminals | Solder Terminals | |
| Operating Temp | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) | |
| Momentary Switch Function | Momentary; Normally Open (NO) | Normally Open (NO); Other Momentary Contact; Mom-On-Mom | |
| Pole & Throw Specifications | SP3T | SP3T | |
| Current Rating | 4 amps | 4 amps |