APEM Components, Inc. Slide Switches GH39S010001

Description
Slide Switch SPDT Panel Mount
Request a Quote Datasheet
Description
Slide Switch SPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 679-1883-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
679-1883-ND
Slide Switches 679-1883-ND
Slide Switch SPDT Panel Mount

Slide Switch SPDT Panel Mount

Buy Now Datasheet
Switch, Slide, Spdt, 4A, 250V, Panel; Contact Configuration Apem - 95C9785 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Spdt, 4A, 250V, Panel; Contact Configuration Apem
95C9785
Switch, Slide, Spdt, 4A, 250V, Panel; Contact Configuration Apem 95C9785
SWITCH, SLIDE, SPDT, 4A, 250V, PANEL; Contact Configuration:SPDT; Switch Operation:On-Off-On; Product Range:G Series; Contact Current Max:4A; Contact Voltage AC Max:250V; Contact Voltage DC Max:30V; Orientation:Vertical RoHS Compliant: Yes

SWITCH, SLIDE, SPDT, 4A, 250V, PANEL; Contact Configuration:SPDT; Switch Operation:On-Off-On; Product Range:G Series; Contact Current Max:4A; Contact Voltage AC Max:250V; Contact Voltage DC Max:30V; Orientation:Vertical RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Slide Switches
GH39S010001
Slide Switches GH39S010001
Slide Switches SPDT 4A 125V On-Off-On

Slide Switches SPDT 4A 125V On-Off-On

Buy Now Datasheet
Switches - Slide Switches GH39S010001
SWITCH SLIDE SPDT 3A 30V

SWITCH SLIDE SPDT 3A 30V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 679-1883-ND 95C9785 GH39S010001 GH39S010001
Product Name Slide Switches Switch, Slide, Spdt, 4A, 250V, Panel; Contact Configuration Apem Slide Switches Switches - Slide Switches
Terminal Type Solder Terminals Solder Terminals
Features Illuminated Switch
Operating Temp -22 to 185 F (-30 to 85 C) -22 to 185 F (-30 to 85 C)
Maintained Switch Function Maintained; Three Position (Center-OFF)
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - MS22BSG30-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
4 suppliers
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details