C&K Components Slide Switches OS202011MV4QN1

Description
Slide Switch DPDT Through Hole
Request a Quote Datasheet
Description
Slide Switch DPDT Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - CKN9555-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
CKN9555-ND
Slide Switches CKN9555-ND
Slide Switch DPDT Through Hole

Slide Switch DPDT Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Slide Switches
OS202011MV4QN1
Slide Switches OS202011MV4QN1
Slide Switches DPDT On-On

Slide Switches DPDT On-On

Buy Now Datasheet
Slide Switch, Dpdt, 0.1A, 12Vdc, Tht; Contact Configuration C&k Components - 35AH4525 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Dpdt, 0.1A, 12Vdc, Tht; Contact Configuration C&k Components
35AH4525
Slide Switch, Dpdt, 0.1A, 12Vdc, Tht; Contact Configuration C&k Components 35AH4525
SLIDE SWITCH, DPDT, 0.1A, 12VDC, THT; Contact Configuration:DPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:OS Series; Contact Current Max:100mA; Contact Voltage AC Max:-; Contact Voltage DC Max:12V RoHS Compliant: Yes

SLIDE SWITCH, DPDT, 0.1A, 12VDC, THT; Contact Configuration:DPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:OS Series; Contact Current Max:100mA; Contact Voltage AC Max:-; Contact Voltage DC Max:12V RoHS Compliant: Yes

Supplier's Site
Switches - Slide Switches OS202011MV4QN1
SWITCH SLIDE DPDT 100MA 30V

SWITCH SLIDE DPDT 100MA 30V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number CKN9555-ND OS202011MV4QN1 35AH4525 OS202011MV4QN1
Product Name Slide Switches Slide Switches Slide Switch, Dpdt, 0.1A, 12Vdc, Tht; Contact Configuration C&k Components Switches - Slide Switches
Terminal Type Straight PC Pins Through Hole
Features Illuminated Switch
Operating Temp -22 to 158 F (-30 to 70 C) -22 to 158 F (-30 to 70 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 7347292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Actuator Material Plastic
View Details
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
View Details
Slide Switches - 2300-MSN24ASG30 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details