Win Source Part Number: 1376230-OS102011MS2Q
Category: Switches - Slide Switches
Temperature Range - Operating: -30°C ~ 70°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: OS
Package: Bulk
Product Status: Active
Features: Epoxy Sealed Terminals
Base Product Number: OS102011
Mounting Type: Through Hole
HTSUS: 8536.50.9050
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 100mA (DC)
Contact Finish: Silver
Contact Material: Copper Alloy
Circuit: SPDT
Switch Function: On-On
Voltage Rating - DC: 12 V
Actuator Type: Standard
Termination Style: PC Pin
Mechanical Life: 10,000 Cycles
Electrical Life: 10,000 Cycles
Actuator Material: Polyamide (PA46), Nylon 4/6
Switch Travel: 2.00mm
Actuator Length: 4.00mm
Contact Timing: Non-Shorting (BBM)
SLIDE,SPDT,LATCH,0.1
Slide Switch SPDT Through Hole
SLIDE SWITCH SPDT T/H ON-ON BBM
Slide Switches .1A @ 12VDC ON-ON
Switch Slide ON ON SPDT Top Slide 0.1A 12VDC 10000Cycles PC Pins Bracket Mount/Through Hole Bulk
SLIDE SWITCH SPDT T/H ON-ON BBM
Straight SPDT 12V Plugin Slide Switches ROHS
SLIDE SWITCH, SPDT, 0.1A, 12VDC, THT; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:OS Series; Contact Current Max:100mA; Contact Voltage AC Max:-; Contact Voltage DC Max:12V RoHS Compliant: Yes
Slide Switch, SPDT, Vertical, Through Hole, 100 mA RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1376230-OS102011MS2QN1C | 1546147 | CKN12284-ND | OS102011MS2QN1C | OS102011MS2QN1C | 174-OS102011MS2QN1C | OS102011MS2QN1C | OS102011MS2QN1C | 35AH4512 | 79X5768 |
| Product Name | Switches - Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Switch Slide ON ON SPDT Top Slide 0.1A 12VDC 10000Cycles PC Pins Bracket Mount/Through Hole Bulk | Switches - Slide Switches | Key/Switch >> Slide Switches | Slide Switch, Spdt, 0.1A, 12Vdc, Tht; Contact Configuration C&k Components | Slide Switch, Spdt, Vertical, Through Hole, 100 Ma Rohs Compliant C&k Components |
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); Single pole double throw (spdt) | Single Pole, Double Throw (SPDT) | SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Pc pin | Straight PC Pins | PC Pin | PC Pin | Through Hole | |||||
| Actuator Material | Plastic | Plastic | Plastic | |||||||
| Features | Illuminated Switch | |||||||||
| Operating Temp | -22 to 158 F (-30 to 70 C) | -22 to 158 F (-30 to 70 C) | -22 F (-30 C) | -22 to 158 F (-30 to 70 C) | -22 to 158 F (-30 to 70 C) |