Win Source Part Number: 1376215-OS202011MS2Q
Category: Switches - Slide Switches
Temperature Range - Operating: -30°C ~ 70°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: OS
Package: Bulk
Product Status: Active
Features: Epoxy Sealed Terminals
Base Product Number: OS202011
Mounting Type: Through Hole
HTSUS: 8536.50.9050
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 100mA (DC)
Contact Finish: Silver
Contact Material: Copper Alloy
Circuit: DPDT
Switch Function: On-On
Voltage Rating - DC: 12 V
Actuator Type: Standard
Termination Style: PC Pin
Mechanical Life: 10,000 Cycles
Electrical Life: 10,000 Cycles
Actuator Material: Polyoxymethylene (Acetal) (POM)
Switch Travel: 2.00mm
Actuator Length: 4.00mm
Contact Timing: Shorting (MBB)
Slide Switch DPDT Through Hole
SLIDE SWITCH, DPDT, 0.1A, 12VDC, THT; Contact Configuration:DPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:OS Series; Contact Current Max:100mA; Contact Voltage AC Max:-; Contact Voltage DC Max:12V RoHS Compliant: Yes
SWITCH SLIDE DPDT 100MA 12V
SWITCH SLIDE DPDT 100MA 12V
| RS Components, Ltd. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 2570684 | 1376215-OS202011MS2QS1 | CKN9544-ND | 35AH4524 | OS202011MS2QS1 | OS202011MS2QS1 | OS202011MS2QS1 |
| Product Name | Slide Switches | Switches - Slide Switches | Slide Switches | Slide Switch, Dpdt, 0.1A, 12Vdc, Tht; Contact Configuration C&k Components | Slide Switches | Slide Switches | Switches - Slide Switches |
| Terminal Type | Through Hole | Straight PC Pins | Through Hole | PC Pin | |||
| Maintained Switch Function | ON / ON (Low / High) | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||||
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | DPDT | Double Pole, Double Throw (DPDT); DPDT | |
| Features | Illuminated Switch | ||||||
| Operating Temp | -22 to 158 F (-30 to 70 C) | -22 to 158 F (-30 to 70 C) | -22 to 158 F (-30 to 70 C) |