C&K Components Slide Switches L202011MS02QE

Description
Slide Switch DPDT Through Hole
Request a Quote Datasheet
Description
Slide Switch DPDT Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - CKC5108-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
CKC5108-ND
Slide Switches CKC5108-ND
Slide Switch DPDT Through Hole

Slide Switch DPDT Through Hole

Buy Now Datasheet
Slide Switch, Dpdt, 4A, 125Vac, Tht; Contact Configuration C&k Components - 35AH2252 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Dpdt, 4A, 125Vac, Tht; Contact Configuration C&k Components
35AH2252
Slide Switch, Dpdt, 4A, 125Vac, Tht; Contact Configuration C&k Components 35AH2252
SLIDE SWITCH, DPDT, 4A, 125VAC, THT; Contact Configuration:DPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:L Series; Contact Current Max:4A; Contact Voltage AC Max:125V; Contact Voltage DC Max:28V RoHS Compliant: Yes

SLIDE SWITCH, DPDT, 4A, 125VAC, THT; Contact Configuration:DPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:L Series; Contact Current Max:4A; Contact Voltage AC Max:125V; Contact Voltage DC Max:28V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
L202011MS02QE
Slide Switches L202011MS02QE
Slide Switches Switch Slide Dpdt 4A Pcb

Slide Switches Switch Slide Dpdt 4A Pcb

Buy Now Datasheet
Switches - Slide Switches L202011MS02QE
SWITCH SLIDE DPDT 4A 125V

SWITCH SLIDE DPDT 4A 125V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number CKC5108-ND 35AH2252 L202011MS02QE L202011MS02QE
Product Name Slide Switches Slide Switch, Dpdt, 4A, 125Vac, Tht; Contact Configuration C&k Components Slide Switches Switches - Slide Switches
Terminal Type Straight PC Pins Through Hole
Features Illuminated Switch
Operating Temp -22 to 149 F (-30 to 65 C) -22 to 149 F (-30 to 65 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 7347296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Actuator Material Plastic
View Details
Slide Switches - 5-1437580-5 - TE Connectivity
Specs
Terminal Type Straight PC Pins
Agency Approvals UL Listed
Current Rating 0.3000 amps
View Details
Slide Switches - 2300-MSN23BFG01 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details