Switch Slide low profile SMT SPDT
Switch Slide low profile SMT SPDT
Slide Switch SPDT Surface Mount, Right Angle
Slide Switch SPDT Surface Mount, Right Angle
Slide Switch SPDT Surface Mount, Right Angle
SLIDE SWITCH, SPDT, 0.3A, 6VDC, SMD; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Surface Mount; Product Range:PCM Series; Contact Current Max:300mA; Contact Voltage AC Max:-; Contact Voltage DC Max:6V RoHS Compliant: Yes
Slide Switch, PCM Series, SPDT, Horizontal, SMD, 300 mA RoHS Compliant: Yes
Brick nogging SPDT 6V SMD Slide Switches ROHS
Slide Switches 0.3A SPDT ON-ON
SWITCH SLIDE SPDT 300MA 6V
SWITCH SLIDE SPDT 300MA 6V
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 7931721P | 7931721 | 401-2016-1-ND | 35AH4615 | 34M7921 | PCM12SMTR | PCM12SMTR | PCM12SMTR | PCM12SMTR |
| Product Name | Slide Switches | Slide Switches | Slide Switches | Slide Switch, Spdt, 0.3A, 6Vdc, Smd; Contact Configuration C&k Components | Slide Switch, Pcm Series, Spdt, Horizontal, Smd, 300 Ma Rohs Compliant C&k Components | Key/Switch >> Slide Switches | Slide Switches | Slide Switches | Switches - Slide Switches |
| Terminal Type | PC Terminal | Pc terminal | Gull Wing | Surface Mount Technology | Gull Wing | ||||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); Single pole double throw (spdt) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | SPDT | Single Pole, Double Throw (SPDT); SPDT | ||
| Actuator Material | Plastic | Plastic | |||||||
| Operating Temp | -4 to 185 F (-20 to 85 C) | -4 to 185 F (-20 to 85 C) | -4 to 185 F (-20 to 85 C) | -4 to 185 F (-20 to 85 C) | |||||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) |