APEM Components, Inc. Slide Switches NK236WH

Description
Slide Switch SPDT Through Hole, Right Angle
Request a Quote Datasheet
Description
Slide Switch SPDT Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 679-1863-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
679-1863-ND
Slide Switches 679-1863-ND
Slide Switch SPDT Through Hole, Right Angle

Slide Switch SPDT Through Hole, Right Angle

Buy Now Datasheet
Switches - Slide Switches - 1349041-NK236WH - Win Source Electronics
Laguna Hills, CA, United States
Switches - Slide Switches
1349041-NK236WH
Switches - Slide Switches 1349041-NK236WH
Win Source Part Number: 1349041-NK236WH Category: Switches - Slide Switches Series: NK Termination Style: PC Pin Features: Sealed - Flux Protection Contact Finish: Gold Package: Bulk Contact Material: Nickel Actuator Material: Polyamide (PA66) , Nylon 6/6, Glass Filled Voltage Rating - DC: 12 V Standard Package: 100 Circuit: SPDT Contact Timing: Not Specified Switch Function: On-On Actuator Type: Standard Actuator Length: 1.40mm Switch Travel: 1.60mm Electrical Life: 2,000 Cycles Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: APEM Inc. Base Product Number: NK236W California Prop 65: Warning Information

Win Source Part Number: 1349041-NK236WH
Category: Switches - Slide Switches
Series: NK
Termination Style: PC Pin
Features: Sealed - Flux Protection
Contact Finish: Gold
Package: Bulk
Contact Material: Nickel
Actuator Material: Polyamide (PA66) , Nylon 6/6, Glass Filled
Voltage Rating - DC: 12 V
Standard Package: 100
Circuit: SPDT
Contact Timing: Not Specified
Switch Function: On-On
Actuator Type: Standard
Actuator Length: 1.40mm
Switch Travel: 1.60mm
Electrical Life: 2,000 Cycles
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: APEM Inc.
Base Product Number: NK236W
California Prop 65: Warning Information

Buy Now Datasheet
Switches - Slide Switches - NK236WH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Slide Switches
NK236WH
Switches - Slide Switches NK236WH
SWITCH SLIDE SPDT 500MA 12V

SWITCH SLIDE SPDT 500MA 12V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
NK236WH
Slide Switches NK236WH
Slide Switches SPDT HOR. RAISED

Slide Switches SPDT HOR. RAISED

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 679-1863-ND 1349041-NK236WH NK236WH NK236WH
Product Name Slide Switches Switches - Slide Switches Switches - Slide Switches Slide Switches
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 1825255-8 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.4000 amps
Base Material Metal
View Details
3 suppliers
Slide Switches - 7347343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Actuator Material Plastic
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details