Slide Switch SPDT Through Hole, Right Angle
Right angle single in line switch
SWITCH SLIDE SPDT 500MA 12V
SWITCH SLIDE SPDT 500MA 12V
Slide Switches SPDR HOR. FLUSH
SLIDE SWITCH, SPDT, 0.5A, 12V, THT ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 679-1862-ND | 2781492 | NK236W | NK236W | NK236W | 73AJ9435 |
| Product Name | Slide Switches | Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switches | Slide Switch, Spdt, 0.5A, 12V, Tht Rohs Compliant Apem |
| Actuator Type | Flush Handle | Flush Handle | Flush Handle | |||
| Terminal Type | Straight PC Pins | Through hole | PC Pin | |||
| Features | Illuminated Switch | |||||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | |||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) |