Slide Switch DPDT Surface Mount
Slide Switch DPDT Surface Mount
Slide Switch DPDT Surface Mount
SLIDE SWITCH, DPDT, 0.3A, 6VDC, SMD; Contact Configuration:DPDT; Switch Operation:On-On; Switch Mounting:Surface Mount; Product Range:JS Series; Contact Current Max:300mA; Contact Voltage AC Max:-; Contact Voltage DC Max:6V RoHS Compliant: Yes
SLIDE SWITCH, DPDT, 0.3A, 6VDC, SMD; Contact Configuration:DPDT; Switch Operation:On-On; Switch Mounting:SMD; Product Range:JS Series; Contact Current Max:300mA; Contact Voltage AC Max:-; Contact Voltage DC Max:6V; RoHS Compliant: Yes
SWITCH SLIDE DPDT 300MA 6V
Slide Switches .3A 6VDC DPDT VERT MNT SMT J BEND
SWITCH SLIDE DPDT 300MA 6V
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | CKN10723DKR-ND | 35AH0894 | JS202011JCQN | JS202011JCQN | JS202011JCQN |
| Product Name | Slide Switches | Slide Switch, Dpdt, 0.3A, 6Vdc, Smd; Contact Configuration C&k Components | Switches - Slide Switches | Slide Switches | Slide Switches |
| Terminal Type | Surface Mount Technology; J Lead | Surface Mount Technology | J Lead | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | ||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | |||
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | DPDT | |
| Current Rating | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps |