Slide Switch SP3T Through Hole
SLIDE,SP3T,LATCH,0.1
SLIDE,SP3T,LATCH,0.1
Slide Switches .1A 12VDC SP3T MINI SLIDE
SLIDE SWITCH SPDT T/H ON-ON-ON B
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | CKN12286-ND | 1543587 | OS103011MS8QP1C | OS103011MS8QP1C | 35AH4518 |
| Product Name | Slide Switches | Slide Switches | Slide Switches | Switches - Slide Switches | Slide C&k Components |
| Terminal Type | Straight PC Pins | Pc pin | |||
| Features | Illuminated Switch | ||||
| Operating Temp | -22 to 158 F (-30 to 70 C) | -22 to 158 F (-30 to 70 C) | |||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | |||
| Pole & Throw Specifications | SP3T | Sp3t | SP3T |