Slide Switch SPDT Through Hole
Switch Slide Miniature SPDT 0.1A 12VDC
Manufacturer: C&K Components
Win Source Part Number: 849724-OS102011MS2QN
Series: OS
Features: Slide Switch
Package: Bulk
Family Name: OS102011
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Other Part Number: 0S102011MS2QN1, CKN9565, 0S102011MS2QN1-ND, OS102011MS2QN1-ND, *OS102011MS2QN1, Q1132318
SWITCH SLIDE SPDT 100MA 12V
SWITCH SLIDE SPDT 100MA 12V
Straight 100mA SPDT 12V 1万次 Plugin Slide Switches ROHS
SLIDE SWITCH, SPDT, 0.1A, 12VDC, THT; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:OS Series; Contact Current Max:100mA; Contact Voltage AC Max:-; Contact Voltage DC Max:12V RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | CKN9565-ND | 7874864 | 849724-OS102011MS2QN1 | OS102011MS2QN1 | OS102011MS2QN1 | OS102011MS2QN1 | OS102011MS2QN1 | 35AH4511 |
| Product Name | Slide Switches | Slide Switches | Slide Switches - OS102011MS2QN1 | Slide Switches | Slide Switches | Switches - Slide Switches | Key/Switch >> Slide Switches | Slide Switch, Spdt, 0.1A, 12Vdc, Tht; Contact Configuration C&k Components |
| Terminal Type | Straight PC Pins | Pc terminal | PC Pin | Through Hole | ||||
| Features | Illuminated Switch | |||||||
| Operating Temp | -22 to 158 F (-30 to 70 C) | -22 to 158 F (-30 to 70 C) | -22 to 158 F (-30 to 70 C) | -22 to 158 F (-30 to 70 C) | ||||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||||||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); Single pole double throw (spdt) | SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |