APEM Components, Inc. SLIDE SWITCH MHS PCB MOUNT MHSS1105

Description
SLIDE SWITCH MHS PCB MOUNT
Request a Quote Datasheet
Description
SLIDE SWITCH MHS PCB MOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SLIDE SWITCH MHS PCB MOUNT - MHSS1105 - Heilind Electronics, Inc.
Wilmington, MA, United States
SLIDE SWITCH MHS PCB MOUNT
MHSS1105
SLIDE SWITCH MHS PCB MOUNT MHSS1105
SLIDE SWITCH MHS PCB MOUNT

SLIDE SWITCH MHS PCB MOUNT

Buy Now
Slide Switches - 679-1849-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
679-1849-ND
Slide Switches 679-1849-ND
Slide Switch SPDT Through Hole, Right Angle

Slide Switch SPDT Through Hole, Right Angle

Buy Now Datasheet
Slide Switch, Spdt, 0.3A, 6Vdc, Th; Contact Configuration Apem - 54H0366 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Spdt, 0.3A, 6Vdc, Th; Contact Configuration Apem
54H0366
Slide Switch, Spdt, 0.3A, 6Vdc, Th; Contact Configuration Apem 54H0366
SLIDE SWITCH, SPDT, 0.3A, 6VDC, TH; Contact Configuration:SPDT; Switch Operation:-; Switch Mounting:Through Hole; Product Range:MHSS Series; Contact Current Max:300mA; Contact Voltage AC Max:-; Contact Voltage DC Max:6V RoHS Compliant: Yes

SLIDE SWITCH, SPDT, 0.3A, 6VDC, TH; Contact Configuration:SPDT; Switch Operation:-; Switch Mounting:Through Hole; Product Range:MHSS Series; Contact Current Max:300mA; Contact Voltage AC Max:-; Contact Voltage DC Max:6V RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Slide Switches MHSS1105
SWITCH SLIDE SPDT 300MA 6V

SWITCH SLIDE SPDT 300MA 6V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
MHSS1105
Slide Switches MHSS1105
Slide Switches Microminiature slide SP DT

Slide Switches Microminiature slide SP DT

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number MHSS1105 679-1849-ND 54H0366 MHSS1105 MHSS1105
Product Name SLIDE SWITCH MHS PCB MOUNT Slide Switches Slide Switch, Spdt, 0.3A, 6Vdc, Th; Contact Configuration Apem Switches - Slide Switches Slide Switches
Terminal Type Straight PC Pins Through Hole
Operating Temp -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Current Rating 0.3000 amps 0.3000 amps 0.3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 2-1825010-7 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.3000 amps
Base Material Metal
View Details
3 suppliers
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 7347303P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details