APEM Components, Inc. Slide Switches NK236

Description
Straight single in line switch
Request a Quote Datasheet
Description
Straight single in line switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 1810038 - RS Components, Ltd.
Corby, Northants, United Kingdom
Slide Switches
1810038
Slide Switches 1810038
Straight single in line switch

Straight single in line switch

Supplier's Site
Switches - Slide Switches - 1376333-NK236 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Slide Switches
1376333-NK236
Switches - Slide Switches 1376333-NK236
Win Source Part Number: 1376333-NK236 Category: Switches - Slide Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: APEM Inc. Series: NK Package: Bulk Product Status: Active Features: Sealed - Flux Protection Mounting Type: Through Hole HTSUS: 8536.50.9050 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 500mA (DC) Contact Finish: Gold Contact Material: Nickel Circuit: SPDT Switch Function: On-On Voltage Rating - DC: 12 V Actuator Type: Flush Termination Style: PC Pin Electrical Life: 2,000 Cycles Actuator Material: Polyamide (PA66), Nylon 6/6, Glass Filled Switch Travel: 1.60mm Contact Timing: Not Specified

Win Source Part Number: 1376333-NK236
Category: Switches - Slide Switches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: APEM Inc.
Series: NK
Package: Bulk
Product Status: Active
Features: Sealed - Flux Protection
Mounting Type: Through Hole
HTSUS: 8536.50.9050
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 500mA (DC)
Contact Finish: Gold
Contact Material: Nickel
Circuit: SPDT
Switch Function: On-On
Voltage Rating - DC: 12 V
Actuator Type: Flush
Termination Style: PC Pin
Electrical Life: 2,000 Cycles
Actuator Material: Polyamide (PA66), Nylon 6/6, Glass Filled
Switch Travel: 1.60mm
Contact Timing: Not Specified

Buy Now Datasheet
Slide Switches - 679-1860-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
679-1860-ND
Slide Switches 679-1860-ND
Slide Switch SPDT Through Hole

Slide Switch SPDT Through Hole

Buy Now Datasheet
Slide Switches - NK236 - ODG (Origin Data Global)
Shenzhen, China
Slide Switches
NK236
Slide Switches NK236
SWITCH SLIDE SPDT 500MA 12V

SWITCH SLIDE SPDT 500MA 12V

Supplier's Site Datasheet
Switches - Slide Switches - NK236 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Slide Switches
NK236
Switches - Slide Switches NK236
SWITCH SLIDE SPDT 500MA 12V

SWITCH SLIDE SPDT 500MA 12V

Supplier's Site
Slide Switch, Spdt, 0.5A, 12Vdc, Th; Contact Configuration Apem - 39C6545 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Spdt, 0.5A, 12Vdc, Th; Contact Configuration Apem
39C6545
Slide Switch, Spdt, 0.5A, 12Vdc, Th; Contact Configuration Apem 39C6545
SLIDE SWITCH, SPDT, 0.5A, 12VDC, TH; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:NK Series; Contact Current Max:500mA; Contact Voltage AC Max:-; Contact Voltage DC Max:12V RoHS Compliant: Yes

SLIDE SWITCH, SPDT, 0.5A, 12VDC, TH; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:NK Series; Contact Current Max:500mA; Contact Voltage AC Max:-; Contact Voltage DC Max:12V RoHS Compliant: Yes

Supplier's Site Datasheet
Slide Switch, Spdt, 0.5A, 12V, Tht Rohs Compliant Apem - 73AJ9433 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Spdt, 0.5A, 12V, Tht Rohs Compliant Apem
73AJ9433
Slide Switch, Spdt, 0.5A, 12V, Tht Rohs Compliant Apem 73AJ9433
SLIDE SWITCH, SPDT, 0.5A, 12V, THT ROHS COMPLIANT: YES

SLIDE SWITCH, SPDT, 0.5A, 12V, THT ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
NK236
Slide Switches NK236
Slide Switches SPDT VERT. FLUSH

Slide Switches SPDT VERT. FLUSH

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 1810038 1376333-NK236 679-1860-ND NK236 NK236 39C6545 73AJ9433 NK236
Product Name Slide Switches Switches - Slide Switches Slide Switches Slide Switches Switches - Slide Switches Slide Switch, Spdt, 0.5A, 12Vdc, Th; Contact Configuration Apem Slide Switch, Spdt, 0.5A, 12V, Tht Rohs Compliant Apem Slide Switches
Terminal Type Through hole Straight PC Pins PC Pin Through Hole
Pole & Throw Specifications Single Pole, Double Throw (SPDT); Single pole double throw (spdt) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) SPDT Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Actuator Material Plastic Plastic
Actuator Type Flush Handle Flush Handle Flush Handle
Features Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

Contact Configuration Alcoswitch Te Connectivity - 27AC9356 - Newark, An Avnet Company
Specs
Terminal Type Through Hole
Current Rating 0.3000 amps
DC Voltage Rating 20 volts
View Details
Slide Switches - 7347280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Actuator Material Plastic
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details