Slide Switch 4PDT Through Hole
Switch,Slide,ON-ON,4
SWITCH SLIDE 4PDT 300MA 30V
SLIDE SWITCH, 4PDT, 0.3A, 30VDC, TH; Contact Configuration:4PDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:MFS Series; Contact Current Max:300mA; Contact Voltage AC Max:-; Contact Voltage DC Max:30V RoHS Compliant: Yes
SLIDE SWITCH, 4PDT, 0.3A, 30VDC, TH; Contact Configuration:4PDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:MFS Series; Contact Current Max:300mA; Contact Voltage AC Max:-; Contact Voltage DC Max:30V; RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 563-1568-ND | 6645678 | MFS401N-2-Z | 56AC4856 |
| Product Name | Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switch, 4Pdt, 0.3A, 30Vdc, Th; Contact Configuration Nidec Copal Electronics |
| Terminal Type | Straight PC Pins | Through hole | Through Hole | |
| Operating Temp | 14 to 158 F (-10 to 70 C) | 14 to 158 F (-10 to 70 C) | ||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||
| Pole & Throw Specifications | 4PDT | Four pole double throw (4pdt) | 4PDT |