C&K Components Slide Switches L201011SS03Q

Description
Slide Switch DPST Panel Mount
Request a Quote Datasheet
Description
Slide Switch DPST Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - CKC5101-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
CKC5101-ND
Slide Switches CKC5101-ND
Slide Switch DPST Panel Mount

Slide Switch DPST Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Slide Switches
L201011SS03Q
Slide Switches L201011SS03Q
Slide Switches Switch Slide Dpst Pnl Mount

Slide Switches Switch Slide Dpst Pnl Mount

Buy Now Datasheet
Slide Switch, Dpst, 4A, 125Vac, Panel; Contact Configuration C&k Components - 35AH2239 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Dpst, 4A, 125Vac, Panel; Contact Configuration C&k Components
35AH2239
Slide Switch, Dpst, 4A, 125Vac, Panel; Contact Configuration C&k Components 35AH2239
SLIDE SWITCH, DPST, 4A, 125VAC, PANEL; Contact Configuration:DPST; Switch Operation:On-Off; Switch Mounting:Panel Mount; Product Range:L Series; Contact Current Max:4A; Contact Voltage AC Max:125V; Contact Voltage DC Max:28V RoHS Compliant: Yes

SLIDE SWITCH, DPST, 4A, 125VAC, PANEL; Contact Configuration:DPST; Switch Operation:On-Off; Switch Mounting:Panel Mount; Product Range:L Series; Contact Current Max:4A; Contact Voltage AC Max:125V; Contact Voltage DC Max:28V RoHS Compliant: Yes

Supplier's Site
Switches - Slide Switches L201011SS03Q
SWITCH SLIDE DPST 4A 125V

SWITCH SLIDE DPST 4A 125V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number CKC5101-ND L201011SS03Q 35AH2239 L201011SS03Q
Product Name Slide Switches Slide Switches Slide Switch, Dpst, 4A, 125Vac, Panel; Contact Configuration C&k Components Switches - Slide Switches
Terminal Type Solder Terminals Panel Mount Solder Terminals
Operating Temp -22 to 149 F (-30 to 65 C) -22 to 149 F (-30 to 65 C)
Maintained Switch Function Maintained; ON/OFF ON/OFF
Pole & Throw Specifications Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST); DPST
Current Rating 4 amps 4 amps 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 7347328P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Subminiature Slide - AS12AH - NKK Switches
Specs
Terminal Type PC Pin
Current Rating 0.4000 amps
AC Voltage Rating 28 volts
View Details
6 suppliers