Slide Switch DP3T Surface Mount
Slide Switch DP3T Surface Mount
Slide Switch DP3T Surface Mount
Slide Switches .3A 6VDC SP3T (MOM)-ON-ON SMT J
SWITCH SLIDE DP3T 300MA 6V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | CKN10726DKR-ND | JS207011JCQNR | 35AH0902 | JS207011JCQNR |
| Product Name | Slide Switches | Slide Switches | Slide C&k Components | Switches - Slide Switches |
| Terminal Type | Surface Mount Technology; J Lead | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | ||
| Momentary Switch Function | Momentary; Normally Open (NO) | Normally Open (NO); Other Momentary Contact; On-On-Mom | ||
| Pole & Throw Specifications | DP3T | DP3T | ||
| Current Rating | 0.3000 amps | 0.3000 amps |