Slide Switch SPST Panel Mount
Win Source Part Number: 1233148-S101031SS07Q
Category: Switches>Slide Switches
Series: S
Termination Style: Quick Connect - 0.110" (2.8mm)
Contact Finish: Silver
Package: Bulk
Contact Material: Copper
Actuator Material: Polyamide (PA66), Nylon 6/6
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Standard Package: 1
Circuit: SPST
Contact Timing: Not Specified
Switch Function: On-Off
Actuator Type: Standard
Actuator Length: 8.51mm
Switch Travel: 4.57mm
Electrical Life: 10,000 Cycles
Mounting Type: Panel Mount
Temperature Range - Operating: -30°C ~ 65°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6A (AC), 1A (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: C&K
Other Names: S101031SS07Q,*S10103
Base Product Number: S101031
Slide Switches SWITCH SLIDE SPST 6A PNL MNT SLV
SWITCH SLIDE SPST 6A 125V
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | CKN10055-ND | 1233148-S101031SS07Q | S101031SS07Q | S101031SS07Q | 35AH7055 |
| Product Name | Slide Switches | Switches - Slide Switches | Slide Switches | Switches - Slide Switches | Slide C&k Components |
| Terminal Type | Quick Connect/Blade | ||||
| Operating Temp | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) | |||
| Maintained Switch Function | Maintained; ON/OFF | ON/OFF | |||
| Pole & Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST | |||
| Current Rating | 1 to 6 amps | 6 amps |