Knitter-Switch Slide Switches MFP 1220

Description
SWITCH SLIDE 13.0 MMX7.5 MM
Request a Quote Datasheet
Description
SWITCH SLIDE 13.0 MMX7.5 MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 3746-MFP1220-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
3746-MFP1220-ND
Slide Switches 3746-MFP1220-ND
SWITCH SLIDE 13.0 MMX7.5 MM

SWITCH SLIDE 13.0 MMX7.5 MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Slide Switches
Product Number 3746-MFP1220-ND
Product Name Slide Switches
Terminal Type Straight PC Pins
Operating Temp 14 to 185 F (-10 to 85 C)
Maintained Switch Function Maintained; ON / ON (Low / High)
Pole & Throw Specifications Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

SWITCH SLIDE SPDT 0.4VA 28V - AS12CV/A - NKK Switches
Specs
Terminal Type PC Pin
Current Rating 0.4000 amps
AC Voltage Rating 28 volts
View Details
5 suppliers
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 1825010-6 - TE Connectivity
Specs
Agency Approvals UL Listed
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 0.3000 amps
View Details
5 suppliers
Slide Switches - 7347309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Actuator Material Plastic
View Details