Win Source Part Number: 1376234-OS103012MU2Q
Category: Switches - Slide Switches
Temperature Range - Operating: -30°C ~ 70°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: OS
Package: Bulk
Product Status: Active
Features: Epoxy Sealed Terminals
Base Product Number: OS103012
Mounting Type: Through Hole
HTSUS: 8536.50.9050
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 200mA (DC)
Contact Finish: Silver
Contact Material: Copper Alloy
Circuit: SP3T
Switch Function: On-On-On
Voltage Rating - DC: 30 V
Actuator Type: Standard
Termination Style: PC Pin
Mechanical Life: 10,000 Cycles
Electrical Life: 10,000 Cycles
Actuator Material: Polyoxymethylene (Acetal) (POM)
Switch Travel: 2.50mm
Actuator Length: 4.00mm
Contact Timing: Not Specified
Slide Switch SP3T Through Hole
Slide Switch, OS Series, SP3T, Vertical, Through Hole, 200 mA RoHS Compliant: Yes
SLIDE SWITCH, SP3T, 0.2A, 30VDC, THT; Contact Configuration:SP3T; Switch Operation:On-On-On; Switch Mounting:Through Hole; Product Range:OS Series; Contact Current Max:200mA; Contact Voltage AC Max:-; Contact Voltage DC Max:30V RoHS Compliant: Yes
Slide Switches SP3T On-On-On
SWITCH SLIDE SP3T 200MA 30V
SWITCH SLIDE SP3T 200MA 30V
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1376234-OS103012MU2QP1 | CKN9553-ND | 79X5772 | 35AH4520 | OS103012MU2QP1 | OS103012MU2QP1 | OS103012MU2QP1 |
| Product Name | Switches - Slide Switches | Slide Switches | Slide Switch, Os Series, Sp3T, Vertical, Through Hole, 200 Ma Rohs Compliant C&k Components | Slide Switch, Sp3T, 0.2A, 30Vdc, Tht; Contact Configuration C&k Components | Slide Switches | Switches - Slide Switches | Slide Switches |
| Terminal Type | Straight PC Pins | Through Hole | PC Pin | ||||
| Features | Illuminated Switch | ||||||
| Operating Temp | -22 to 158 F (-30 to 70 C) | -22 to 158 F (-30 to 70 C) | -22 to 158 F (-30 to 70 C) | ||||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | |||||
| Pole & Throw Specifications | SP3T | SP3T | SP3T |