Slide Switch DPDT Through Hole
Slide Switches DPDT VERT PCB MT
SWITCH SLIDE DPDT 4A 125V
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | L202021MS12Q-ND | L202021MS12Q | L202021MS12Q | 35AH2267 |
| Product Name | Slide Switches | Slide Switches | Switches - Slide Switches | Slide C&k Components |
| Terminal Type | Straight PC Pins | |||
| Operating Temp | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) | ||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | ||
| Current Rating | 4 amps | 4 amps |