Slide Switch DP4T Through Hole
SWITCH SLIDE DP4T 4A 125V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches |
| Product Number | L204051MS02QE-ND | L204051MS02QE | L204051MS02QE |
| Product Name | Slide Switches | Switches - Slide Switches | Slide Switches |
| Terminal Type | Straight PC Pins | ||
| Features | Illuminated Switch | ||
| Operating Temp | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) | |
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | |
| Pole & Throw Specifications | DP4T | DP4T |