C&K Components Switches - Slide Switches L201051MS02QE

Description
Win Source Part Number: 1007935-L201051MS02Q E Category: Switches>Slide Switches Series: L Termination Style: PC Pin Features: Epoxy Sealed Terminals Contact Finish: Silver Package: Bulk Contact Material: Copper Actuator Material: Polyamide (PA66), Nylon 6/6 Voltage Rating - AC: 125 V Voltage Rating - DC: 28 V Standard Package: 1 Circuit: DPST Contact Timing: Not Specified Switch Function: On-Off Actuator Type: Standard Actuator Length: 7.92mm Switch Travel: 3.81mm Electrical Life: 10,000 Cycles Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 65°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4A (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Base Product Number: L201051
Request a Quote Datasheet
Description
Win Source Part Number: 1007935-L201051MS02Q E Category: Switches>Slide Switches Series: L Termination Style: PC Pin Features: Epoxy Sealed Terminals Contact Finish: Silver Package: Bulk Contact Material: Copper Actuator Material: Polyamide (PA66), Nylon 6/6 Voltage Rating - AC: 125 V Voltage Rating - DC: 28 V Standard Package: 1 Circuit: DPST Contact Timing: Not Specified Switch Function: On-Off Actuator Type: Standard Actuator Length: 7.92mm Switch Travel: 3.81mm Electrical Life: 10,000 Cycles Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 65°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4A (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Base Product Number: L201051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Slide Switches
1007935-L201051MS02QE
Switches - Slide Switches 1007935-L201051MS02QE
Win Source Part Number: 1007935-L201051MS02Q E Category: Switches>Slide Switches Series: L Termination Style: PC Pin Features: Epoxy Sealed Terminals Contact Finish: Silver Package: Bulk Contact Material: Copper Actuator Material: Polyamide (PA66), Nylon 6/6 Voltage Rating - AC: 125 V Voltage Rating - DC: 28 V Standard Package: 1 Circuit: DPST Contact Timing: Not Specified Switch Function: On-Off Actuator Type: Standard Actuator Length: 7.92mm Switch Travel: 3.81mm Electrical Life: 10,000 Cycles Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 65°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4A (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Base Product Number: L201051

Win Source Part Number: 1007935-L201051MS02QE
Category: Switches>Slide Switches
Series: L
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Contact Finish: Silver
Package: Bulk
Contact Material: Copper
Actuator Material: Polyamide (PA66), Nylon 6/6
Voltage Rating - AC: 125 V
Voltage Rating - DC: 28 V
Standard Package: 1
Circuit: DPST
Contact Timing: Not Specified
Switch Function: On-Off
Actuator Type: Standard
Actuator Length: 7.92mm
Switch Travel: 3.81mm
Electrical Life: 10,000 Cycles
Mounting Type: Through Hole
Temperature Range - Operating: -30°C ~ 65°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4A (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: C&K
Base Product Number: L201051

Buy Now Datasheet
Slide Switches - L201051MS02QE-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
L201051MS02QE-ND
Slide Switches L201051MS02QE-ND
Slide Switch DPST Through Hole

Slide Switch DPST Through Hole

Buy Now Datasheet
Slide C&k Components - 35AH2244 - Newark, An Avnet Company
Chicago, IL, United States
Slide C&k Components
35AH2244
Slide C&k Components 35AH2244
SLIDE

SLIDE

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
L201051MS02QE
Slide Switches L201051MS02QE
Slide Switches Slide

Slide Switches Slide

Buy Now Datasheet
Switches - Slide Switches L201051MS02QE
SWITCH SLIDE DPST 4A 125V

SWITCH SLIDE DPST 4A 125V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 1007935-L201051MS02QE L201051MS02QE-ND 35AH2244 L201051MS02QE L201051MS02QE
Product Name Switches - Slide Switches Slide Switches Slide C&k Components Slide Switches Switches - Slide Switches
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -22 to 149 F (-30 to 65 C) -22 to 149 F (-30 to 65 C)
Maintained Switch Function Maintained; ON/OFF ON/OFF
Pole & Throw Specifications Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST); DPST
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 7347319P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 360-MSN12ASW13-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Operating Temp -22 to 185 F (-30 to 85 C)
Maintained Switch Function Maintained; ON / ON (Low / High)
View Details
2 suppliers