C&K Components Slide Switches S101031MS02QE

Description
Slide Switch SPST Through Hole
Request a Quote Datasheet
Description
Slide Switch SPST Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - S101031MS02QE-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
S101031MS02QE-ND
Slide Switches S101031MS02QE-ND
Slide Switch SPST Through Hole

Slide Switch SPST Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Switches - Slide Switches
1233146-S101031MS02QE
Switches - Slide Switches 1233146-S101031MS02QE
Win Source Part Number: 1233146-S101031MS02Q E Category: Switches>Slide Switches Series: S Termination Style: PC Pin Features: Epoxy Sealed Terminals Contact Finish: Silver Package: Bulk Contact Material: Copper Actuator Material: Polyamide (PA66), Nylon 6/6 Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Standard Package: 1 Circuit: SPST Contact Timing: Not Specified Switch Function: On-Off Actuator Type: Standard Actuator Length: 8.51mm Switch Travel: 4.57mm Electrical Life: 10,000 Cycles Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 65°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC), 1A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Other Names: 2266-S101031MS02QE Base Product Number: S101031

Win Source Part Number: 1233146-S101031MS02QE
Category: Switches>Slide Switches
Series: S
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Contact Finish: Silver
Package: Bulk
Contact Material: Copper
Actuator Material: Polyamide (PA66), Nylon 6/6
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Standard Package: 1
Circuit: SPST
Contact Timing: Not Specified
Switch Function: On-Off
Actuator Type: Standard
Actuator Length: 8.51mm
Switch Travel: 4.57mm
Electrical Life: 10,000 Cycles
Mounting Type: Through Hole
Temperature Range - Operating: -30°C ~ 65°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6A (AC), 1A (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: C&K
Other Names: 2266-S101031MS02QE
Base Product Number: S101031

Buy Now Datasheet
Sheung Wan, Hong Kong
Slide Switches
S101031MS02QE
Slide Switches S101031MS02QE
Slide Switches Slide

Slide Switches Slide

Buy Now Datasheet
Switches - Slide Switches S101031MS02QE
SWITCH SLIDE SPST 6A 125V

SWITCH SLIDE SPST 6A 125V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number S101031MS02QE-ND 1233146-S101031MS02QE S101031MS02QE S101031MS02QE
Product Name Slide Switches Switches - Slide Switches Slide Switches Switches - Slide Switches
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -22 to 149 F (-30 to 65 C) -22 to 149 F (-30 to 65 C)
Maintained Switch Function Maintained; ON/OFF ON/OFF
Pole & Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 450-1611-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
2 suppliers
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 2300-MS22BSW40 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
4 suppliers