C&K Components Slide Switches PCM12SMTBR

Description
Slide Switch PCM Ultraminiature 0.3A@6V
Request a Quote Datasheet
Description
Slide Switch PCM Ultraminiature 0.3A@6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 2624410 - RS Components, Ltd.
Corby, Northants, United Kingdom
Slide Switches
2624410
Slide Switches 2624410
Slide Switch PCM Ultraminiature 0.3A@6V

Slide Switch PCM Ultraminiature 0.3A@6V

Supplier's Site
Slide Switches - 2624410P - RS Components, Ltd.
Corby, Northants, United Kingdom
Slide Switches
2624410P
Slide Switches 2624410P
Slide Switch PCM Ultraminiature 0.3A@6V

Slide Switch PCM Ultraminiature 0.3A@6V

Supplier's Site
Slide Switches - 108-PCM12SMTBRTR-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
108-PCM12SMTBRTR-ND
Slide Switches 108-PCM12SMTBRTR-ND
SWITCH SLIDE SPDT 0.3A 6V

SWITCH SLIDE SPDT 0.3A 6V

Buy Now Datasheet
Slide Switch, Spdt, 0.3A, 6Vdc; Contact Configuration C&k Components - 57AK6045 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Spdt, 0.3A, 6Vdc; Contact Configuration C&k Components
57AK6045
Slide Switch, Spdt, 0.3A, 6Vdc; Contact Configuration C&k Components 57AK6045
SLIDE SWITCH, SPDT, 0.3A, 6VDC; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Surface Mount; Product Range:PCM Series; Contact Current Max:300mA; Contact Voltage AC Max:-; Contact Voltage DC Max:6V RoHS Compliant: Yes

SLIDE SWITCH, SPDT, 0.3A, 6VDC; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Surface Mount; Product Range:PCM Series; Contact Current Max:300mA; Contact Voltage AC Max:-; Contact Voltage DC Max:6V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Slide Switches
PCM12SMTBR
Switches - Slide Switches PCM12SMTBR
Linear IC's

Linear IC's

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 2624410 108-PCM12SMTBRTR-ND 57AK6045 PCM12SMTBR
Product Name Slide Switches Slide Switches Slide Switch, Spdt, 0.3A, 6Vdc; Contact Configuration C&k Components Switches - Slide Switches
Maintained Switch Function ON / ON (Low / High) Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Size Miniature Standard
Terminal Type Gull Wing Surface Mount Technology
Operating Temp -4 to 185 F (-20 to 85 C) -4 to 185 F (-20 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 429492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Actuator Material Plastic
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Specs
Operating Temp -22 to 185 F (-30 to 85 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On-On
View Details