Slide Switch DP3T Surface Mount
Slide Switch DP3T Surface Mount
Slide Switch DP3T Surface Mount
SWITCH SLIDE DP3T 300MA 6V
SLIDE SWITCH, DP3T, 0.3A, 6VDC, PCB; Contact Configuration:DP3T; Switch Operation:On-On-On; Switch Mounting:Surface Mount; Product Range:JS Series; Contact Current Max:300mA; Contact Voltage AC Max:-; Contact Voltage DC Max:6V RoHS Compliant: Yes
SWITCH SLIDE DP3T 300MA 6V
Slide Switches .3A 6VDC DP3T VERT MNT SMT J BEND
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | CKN10725CT-ND | JS203011JCQN | 35AH0899 | JS203011JCQN | JS203011JCQN |
| Product Name | Slide Switches | Slide Switches | Slide Switch, Dp3T, 0.3A, 6Vdc, Pcb; Contact Configuration C&k Components | Switches - Slide Switches | Slide Switches |
| Terminal Type | Surface Mount Technology; J Lead | J Lead | Surface Mount Technology | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | ||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | |||
| Pole & Throw Specifications | DP3T | DP3T | DP3T | ||
| Current Rating | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps |