Slide Switch DPDT Through Hole, Right Angle
Alternative Parts (Cross-Reference): Cross
Manufacturer: C&K
Category: Switches Slide Switches
Series: L
Package: Bulk
Product Status: Active
Circuit: DPDT
Contact Timing: Not Specified
Switch Function: On-On
Current Rating (Amps): 4A (AC/DC)
SLIDE SWITCH, DPDT, 4A, 250VAC, THT; Contact Configuration:DPDT; Switch Operation:On; Switch Mounting:Through Hole; Product Range:L Series; Contact Current Max:4A; Contact Voltage AC Max:250V; Contact Voltage DC Max:125V RoHS Compliant: Yes
Slide Switches DPDT R/A PTH AG
SWITCH SLIDE DPDT 4A 125V
| RS Components, Ltd. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1534129 | CKC5103-ND | 35AH2263 | L202021MA04Q | L202021MA04Q | |
| Product Name | Slide Switches | Slide Switches | Switches Slide Switches | Slide Switch, Dpdt, 4A, 250Vac, Tht; Contact Configuration C&k Components | Slide Switches | Switches - Slide Switches |
| Terminal Type | Pc pin | Straight PC Pins | Through Hole | |||
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT); Double pole double throw (dpdt) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | |
| Actuator Material | Plastic | Plastic | ||||
| Operating Temp | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) | ||||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) |