Slide Switch SPDT Through Hole
| DigiKey | |
|---|---|
| Product Category | Slide Switches |
| Product Number | MSS1200G-ND |
| Product Name | Slide Switches |
| Terminal Type | Straight PC Pins |
| Features | Illuminated Switch |
| Operating Temp | -4 to 185 F (-20 to 85 C) |
| Maintained Switch Function | Maintained; ON / ON (Low / High) |