C & K JS203011SCQN Slide Switch
Slide Switch DP3T Surface Mount
Slide Switch DP3T Surface Mount
Slide Switch DP3T Surface Mount
SLIDE SWITCH, DP3T, 0.3A, 6VDC, THT; Contact Configuration:DP3T; Switch Operation:On-On-On; Switch Mounting:Through Hole; Product Range:JS Series; Contact Current Max:300mA; Contact Voltage AC Max:-; Contact Voltage DC Max:6V RoHS Compliant: Yes
SWITCH SLIDE DP3T 300MA 6V
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1542583 | CKN10849TR-ND | 35AH0900 | JS203011SCQN |
| Product Name | Slide Switches | Slide Switches | Slide Switch, Dp3T, 0.3A, 6Vdc, Tht; Contact Configuration C&k Components | Switches - Slide Switches |
| Terminal Type | Pc pin | Surface Mount Technology; Gull Wing | Through Hole | |
| Pole & Throw Specifications | Dp3t | DP3T | DP3T | |
| Actuator Material | Plastic | Plastic | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | ||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) |