Slide Switch DP3T Through Hole, Right Angle
Slide Switch DP3T 100MA 12V Thru Hole R/
Slide Switch DP3T 100MA 12V Thru Hole R/
Slide Switch DP3T 100MA 12V Thru Hole R/
SWITCH SLIDE DP3T 100MA 12V
SLIDE SWITCH, DP3T, 0.2A, 12VDC, THT; Contact Configuration:DP3T; Switch Operation:On-On-On; Switch Mounting:Through Hole; Product Range:OS Series; Contact Current Max:200mA; Contact Voltage AC Max:-; Contact Voltage DC Max:12V RoHS Compliant: Yes
Slide Switch, SPDT, Right Angle, Through Hole, 200 mA RoHS Compliant: Yes
Contact Rating: 0.1 A @ 12 VDC. Actuator: POM, Black. Operating Temperature: -10°C to +70°C. Contacts and Terminals: Brass, silver-plated. Electrical Life: 10,000 cycles.
Slide Switches DP3T On-On-On
SWITCH SLIDE DP3T 100MA 12V
| DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | CKN9562-ND | 2570687 | OS203011MA2QP1 | 35AH4529 | 79X5779 | 70128250 | OS203011MA2QP1 | OS203011MA2QP1 |
| Product Name | Slide Switches | Slide Switches | Slide Switches | Slide Switch, Dp3T, 0.2A, 12Vdc, Tht; Contact Configuration C&k Components | Slide Switch, Spdt, Right Angle, Through Hole, 200 Ma Rohs Compliant C&k Components | Switch, Slide, Miniature, DP3T, On-On-On, 0.1A @ 12VDC Contact Rating | Slide Switches | Switches - Slide Switches |
| Terminal Type | Straight PC Pins | PC Pin | Through Hole | |||||
| Features | Illuminated Switch | |||||||
| Operating Temp | -22 to 158 F (-30 to 70 C) | -22 to 158 F (-30 to 70 C) | 14 to 158 F (-10 to 70 C) | -22 to 158 F (-30 to 70 C) | ||||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | Three Position (No Center-OFF) | ON / ON (Low / High) | |||||
| Pole & Throw Specifications | DP3T | DP3T | DP3T | DP3T | DP3T |