Slide Switch DP3T Through Hole
SWITCH SLIDE DP3T 300MA 30V
Slide Switch, DP3T, Vertical, Through Hole, 300 mA RoHS Compliant: Yes
Slide Switches DP3T On-On-On
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | CKN9550-ND | 2570689 | OS203013MT8QN1 | 79X5786 | OS203013MT8QN1 |
| Product Name | Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switch, Dp3T, Vertical, Through Hole, 300 Ma Rohs Compliant C&k Components | Slide Switches |
| Terminal Type | Straight PC Pins | ||||
| Features | Illuminated Switch | ||||
| Operating Temp | -22 to 158 F (-30 to 70 C) | -22 to 158 F (-30 to 70 C) | |||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | Three Position (No Center-OFF) | ON / ON (Low / High) | ||
| Pole & Throw Specifications | DP3T | DP3T | DP3T |