Slide Switch SPST Through Hole
Slide Switches SLIDE SWITCH
SWITCH SLIDE SPST 4A 125V
SWITCH SLIDE SPST 4A 125V
SLIDE SWITCH, SPST, 4A, 125V, THT; Contact Configuration:SPST; Switch Operation:On-Off; Switch Mounting:Through Hole; Product Range:L Series; Contact Current Max:4A; Contact Voltage AC Max:125V; Contact Voltage DC Max:28V; RoHS Compliant: Yes
SLIDE SWITCH, SPST, 4A, 125VAC, THT; Contact Configuration:SPST; Switch Operation:On-Off; Switch Mounting:Through Hole; Product Range:L Series; Contact Current Max:4A; Contact Voltage AC Max:125V; Contact Voltage DC Max:28V RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 2570666 | CKC5106-ND | L101011MS02Q | L101011MS02Q | L101011MS02Q | 82AC2922 |
| Product Name | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switch, Spst, 4A, 125V, Tht; Contact Configuration C&k Components |
| Maintained Switch Function | ON/OFF | Maintained; ON/OFF | ON/OFF | |||
| Pole & Throw Specifications | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST) | SPST | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST) | |
| Terminal Type | Straight PC Pins | PC Pin | Through Hole | |||
| Operating Temp | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) | |||
| Current Rating | 4 amps | 4 amps | 4 amps | 4 amps |