Slide Switch SPDT Panel Mount
SWITCH SLIDE SPDT 0.4VA 20V
Slide Switches INSTRMNT GRADE SLIDE SW
Slide Switch,STRAIGHT,SPDT
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 679-1878-ND | GH36S000001 | GH36S000001 | 72H0417 |
| Product Name | Slide Switches | Switches - Slide Switches | Slide Switches | Slide Switch,straight,spdt,on-On,number Of Positions Apem |
| Terminal Type | Solder Terminals | Solder Terminals | ||
| Features | Illuminated Switch | |||
| Operating Temp | -22 to 185 F (-30 to 85 C) | -22 to 185 F (-30 to 85 C) | ||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |