C&K Components Slide Switches OS102011MA1QN1C

Description
Slide Switch 1A 12VDC SPDT Mini Non-Shor
Request a Quote Datasheet
Description
Slide Switch 1A 12VDC SPDT Mini Non-Shor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 2570669 - RS Components, Ltd.
Corby, Northants, United Kingdom
Slide Switches
2570669
Slide Switches 2570669
Slide Switch 1A 12VDC SPDT Mini Non-Shor

Slide Switch 1A 12VDC SPDT Mini Non-Shor

Supplier's Site
Slide Switches - 2570670P - RS Components, Ltd.
Corby, Northants, United Kingdom
Slide Switches
2570670P
Slide Switches 2570670P
Slide Switch 1A 12VDC SPDT Mini Non-Shor

Slide Switch 1A 12VDC SPDT Mini Non-Shor

Supplier's Site
Slide Switches - 2570670 - RS Components, Ltd.
Corby, Northants, United Kingdom
Slide Switches
2570670
Slide Switches 2570670
Slide Switch 1A 12VDC SPDT Mini Non-Shor

Slide Switch 1A 12VDC SPDT Mini Non-Shor

Supplier's Site
Slide Switches - 108-OS102011MA1QN1C-ND - DigiKey
Thief River Falls, MN, United States
SLIDE SWITCHES .1A @ 12VDC SPDT

SLIDE SWITCHES .1A @ 12VDC SPDT

Buy Now Datasheet
Slide Switch, Spdt, 0.1A, 12Vdc, Tht; Contact Configuration C&k Components - 35AH4508 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Spdt, 0.1A, 12Vdc, Tht; Contact Configuration C&k Components
35AH4508
Slide Switch, Spdt, 0.1A, 12Vdc, Tht; Contact Configuration C&k Components 35AH4508
SLIDE SWITCH, SPDT, 0.1A, 12VDC, THT; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:OS Series; Contact Current Max:100mA; Contact Voltage AC Max:-; Contact Voltage DC Max:12V RoHS Compliant: Yes

SLIDE SWITCH, SPDT, 0.1A, 12VDC, THT; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:OS Series; Contact Current Max:100mA; Contact Voltage AC Max:-; Contact Voltage DC Max:12V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
OS102011MA1QN1C
Slide Switches OS102011MA1QN1C
Slide Switches .1A @ 12VDC SPDT MINI NON-SHORTING

Slide Switches .1A @ 12VDC SPDT MINI NON-SHORTING

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 2570669 108-OS102011MA1QN1C-ND 35AH4508 OS102011MA1QN1C
Product Name Slide Switches Slide Switches Slide Switch, Spdt, 0.1A, 12Vdc, Tht; Contact Configuration C&k Components Slide Switches
Terminal Type Through Hole Straight PC Pins Through Hole
Maintained Switch Function ON / ON (Low / High) Maintained; ON / ON (Low / High)
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Size Miniature Standard
Operating Temp -22 to 158 F (-30 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 7347356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Actuator Material Plastic
View Details
Slide Switches - 2300-MS12ASW30/U-235G - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
2 suppliers
Specs
Operating Temp -4 to 185 F (-20 to 85 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On-On-On
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details